Broadcom Inc. LED Light Bars HLCP-H100

Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.
Request a Quote Datasheet
Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLCP-H100 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLCP-H100
LED Light Bars HLCP-H100
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1012501-HLCP-H100
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1012501-HLCP-H100
Win Source Part Number: 1012501-HLCP-H100 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.8V Standard Package: 160 Configuration: Bar - Single, DIP Millicandela Rating: 30mcd Wavelength - Peak: 645nm Current: 20mA Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Base Product Number: HLCP-H100

Win Source Part Number: 1012501-HLCP-H100
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 1.8V
Standard Package: 160
Configuration: Bar - Single, DIP
Millicandela Rating: 30mcd
Wavelength - Peak: 645nm
Current: 20mA
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Mfr: Broadcom Limited
Base Product Number: HLCP-H100

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLCP-H100 1012501-HLCP-H100
Product Name LED Light Bars Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Package: 10.160mm x 19.05mm
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Luminous Intensity 12 to 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details