Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4740-A0002

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4740-A0002 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4740-A0002
T-13/4 (5mm), Low Current LED Lamp HLMP-4740-A0002
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
LED Indication - Discrete - 516-HLMP-4740-A0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-4740-A0002CT-ND
LED Indication - Discrete 516-HLMP-4740-A0002CT-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-4740-A0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-4740-A0002TR-ND
LED Indication - Discrete 516-HLMP-4740-A0002TR-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-4740-A0002
746026-HLMP-4740-A0002
LED Indication - Discrete - HLMP-4740-A0002 746026-HLMP-4740-A0002
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 746026-HLMP-4740-A00 02 Manufacturer Homepage: www.avagotech.com RoHS State: Request Verification Reference case: LED Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 746026-HLMP-4740-A0002
Manufacturer Homepage: www.avagotech.com
RoHS State: Request Verification
Reference case: LED
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4740-A0002
Standard LEDs - Through Hole HLMP-4740-A0002
Standard LEDs - Through Hole GaP Grn

Standard LEDs - Through Hole GaP Grn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4740-A0002 516-HLMP-4740-A0002CT-ND 746026-HLMP-4740-A0002 HLMP-4740-A0002
Product Name T-13/4 (5mm), Low Current LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-4740-A0002 Standard LEDs - Through Hole
LED Package: T1 3/13 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 846-SLI-430DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - 67-SML-LXFM0603SYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers