Dome Packages
The HLMP-6405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages.For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend
Standard LEDs - SMD Poly Dome Yellow
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-6405-J0021 | 516-HLMP-6405-J0021DKR-ND | HLMP-6405-J0021 |
| Product Name | Subminiature LED Lamps | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2.08mm x 2.21mm x 2.92mm | 2-SMD, Yoke Bend | |
| LED Type | Yellow | Yellow | |
| Peak Wavelength | 583 nm (5830 Å) | 583 nm (5830 Å) | |
| Viewing Angle | 28 degrees | 28 degrees |