Broadcom Inc. Led, 5Mm, Alingap, 30X70Deg, Red-Orange; Led Colour Broadcom HLMP-AH63-UX0DD

Description
LED, 5MM, ALINGAP, 30X70DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.19cd; Viewing Angle:70°; RoHS Compliant: Yes
Description
LED, 5MM, ALINGAP, 30X70DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.19cd; Viewing Angle:70°; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Alingap, 30X70Deg, Red-Orange; Led Colour Broadcom - 36AJ9466 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, 30X70Deg, Red-Orange; Led Colour Broadcom
36AJ9466
Led, 5Mm, Alingap, 30X70Deg, Red-Orange; Led Colour Broadcom 36AJ9466
LED, 5MM, ALINGAP, 30X70DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.19cd; Viewing Angle:70°; RoHS Compliant: Yes

LED, 5MM, ALINGAP, 30X70DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.19cd; Viewing Angle:70°; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9466
Product Name Led, 5Mm, Alingap, 30X70Deg, Red-Orange; Led Colour Broadcom
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 70 degrees
Luminous Intensity 1190 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-2320-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
2 suppliers