Broadcom Inc. Optoelectronics - LED Indication - Discrete ASMT-YTB1-0AA12

Description
Win Source Part Number: 1044992-ASMT-YTB1-0A A12 Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-ASMT-YTB1-0AA12 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1044992-ASMT-YTB1-0A A12 Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-ASMT-YTB1-0AA12 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1044992-ASMT-YTB1-0AA12
Optoelectronics - LED Indication - Discrete 1044992-ASMT-YTB1-0AA12
Win Source Part Number: 1044992-ASMT-YTB1-0A A12 Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-ASMT-YTB1-0AA12 Product Status: Obsolete

Win Source Part Number: 1044992-ASMT-YTB1-0AA12
Category: Optoelectronics>LED Indication - Discrete
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-ASMT-YTB1-0AA12
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1044992-ASMT-YTB1-0AA12
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 289-1200-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details