Broadcom Inc. Subminiature LED Lamp HLMP-6800-G0011

Description
Dome Packages The HLMP-6800 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6800 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6800 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6800 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamp - HLMP-6800-G0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamp
HLMP-6800-G0011
Subminiature LED Lamp HLMP-6800-G0011
Dome Packages The HLMP-6800 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6800 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6800 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Resistor Lamps
The HLMP-6800 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1382237-HLMP-6800-G0011 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1382237-HLMP-6800-G0011
Optoelectronics - LED Indication - Discrete 1382237-HLMP-6800-G0011
Win Source Part Number: 1382237-HLMP-6800-G0 011 Category: Optoelectronics>LED Indication - Discrete Series: HLMP-6xxx Color: Green Package: Tape & Reel (TR) Size / Dimension: 2.08mm L x 2.21mm W Standard Package: 1,500 pcs Configuration: Standard Viewing Angle: 90° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.92mm Mounting Type: Surface Mount Package / Case: 2-SMD, Gull Wing Supplier Device Package: Gull Wing Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-6800 Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1382237-HLMP-6800-G0011
Category: Optoelectronics>LED Indication - Discrete
Series: HLMP-6xxx
Color: Green
Package: Tape & Reel (TR)
Size / Dimension: 2.08mm L x 2.21mm W
Standard Package: 1,500 pcs
Configuration: Standard
Viewing Angle: 90°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 5V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.92mm
Mounting Type: Surface Mount
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: Gull Wing
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-6800
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6800-G0011
Standard LEDs - SMD HLMP-6800-G0011
Standard LEDs - SMD Poly Dome Green

Standard LEDs - SMD Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6800-G0011 1382237-HLMP-6800-G0011 HLMP-6800-G0011
Product Name Subminiature LED Lamp Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm
LED Type High Performance Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 90 degrees 90 degrees
Luminous Intensity 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - SLR343BCT3F - 794529-SLR343BCT3F - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details