Broadcom Inc. LED Indication - Discrete - ASMT-YTB4-0AA02 ASMT-YTB4-0AA02

Description
Manufacturer: Broadcom Limited Win Source Part Number: 225654-ASMT-YTB4-0AA 02 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 225654-ASMT-YTB4-0AA 02 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-YTB4-0AA02
225654-ASMT-YTB4-0AA02
LED Indication - Discrete - ASMT-YTB4-0AA02 225654-ASMT-YTB4-0AA02
Manufacturer: Broadcom Limited Win Source Part Number: 225654-ASMT-YTB4-0AA 02 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 225654-ASMT-YTB4-0AA02
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 225654-ASMT-YTB4-0AA02
Product Name LED Indication - Discrete - ASMT-YTB4-0AA02
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details