Broadcom Inc. LED White Lighting ASMW-FWG0-NKMF6

Description
LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMW-FWG0-NKMF6DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMW-FWG0-NKMF6DKR-ND
LED White Lighting 516-ASMW-FWG0-NKMF6DKR-ND
LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 516-ASMW-FWG0-NKMF6TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMW-FWG0-NKMF6TR-ND
LED White Lighting 516-ASMW-FWG0-NKMF6TR-ND
LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 516-ASMW-FWG0-NKMF6CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMW-FWG0-NKMF6CT-ND
LED White Lighting 516-ASMW-FWG0-NKMF6CT-ND
LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Neutral 4000K 2.92V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASMW-FWG0-NKMF6DKR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details