Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1790-A00A1

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1790-A00A1 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1790-A00A1
T-1 (3mm), Low Current LED Lamp HLMP-1790-A00A1
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1790-A00A1
Standard LEDs - Through Hole HLMP-1790-A00A1
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1790-A00A1 HLMP-1790-A00A1
Product Name T-1 (3mm), Low Current LED Lamp Standard LEDs - Through Hole
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED White Lighting - 846-1080-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details