Broadcom Inc. LED White Lighting CSMW-LWG0-NS0CE

Description
LED 2835 0.5W WHITE 5700K SMD
Request a Quote Datasheet
Description
LED 2835 0.5W WHITE 5700K SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-CSMW-LWG0-NS0CEDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0CEDKR-ND
LED White Lighting 516-CSMW-LWG0-NS0CEDKR-ND
LED 2835 0.5W WHITE 5700K SMD

LED 2835 0.5W WHITE 5700K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0CECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0CECT-ND
LED White Lighting 516-CSMW-LWG0-NS0CECT-ND
LED 2835 0.5W WHITE 5700K SMD

LED 2835 0.5W WHITE 5700K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0CETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0CETR-ND
LED White Lighting 516-CSMW-LWG0-NS0CETR-ND
LED 2835 0.5W WHITE 5700K SMD

LED 2835 0.5W WHITE 5700K SMD

Buy Now Datasheet
Led, Cool White, 5700K, 64Lm, 120Deg Rohs Compliant Broadcom - 54AK5546 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 5700K, 64Lm, 120Deg Rohs Compliant Broadcom
54AK5546
Led, Cool White, 5700K, 64Lm, 120Deg Rohs Compliant Broadcom 54AK5546
LED, COOL WHITE, 5700K, 64LM, 120DEG ROHS COMPLIANT: YES

LED, COOL WHITE, 5700K, 64LM, 120DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-CSMW-LWG0-NS0CEDKR-ND 54AK5546
Product Name LED White Lighting Led, Cool White, 5700K, 64Lm, 120Deg Rohs Compliant Broadcom
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details