Broadcom Inc. Subminiature LED Lamps HLMP-6300-KL000

Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Datasheet
Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6300-KL000 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6300-KL000
Subminiature LED Lamps HLMP-6300-KL000
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6300-KL000
Standard LEDs - Through Hole HLMP-6300-KL000
Standard LEDs - Through Hole Poly Dome Red

Standard LEDs - Through Hole Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6300-KL000 HLMP-6300-KL000
Product Name Subminiature LED Lamps Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm
LED Type High Efficiency Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Visible Emitter - MTE6066M2-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Drip Lens
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
LED Indication - Discrete - SLR-342DUTE7-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers