Broadcom Inc. T-1 (3mm) High Intensity LED Lamp HLMP-1340

Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) High Intensity LED Lamp - HLMP-1340 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) High Intensity LED Lamp
HLMP-1340
T-1 (3mm) High Intensity LED Lamp HLMP-1340
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
LED Indication - Discrete - 516-1299-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1299-ND
LED Indication - Discrete 516-1299-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, 3Mm, Red, 55Mcd, 626Nm; Led Color Broadcom - 40K0025 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 55Mcd, 626Nm; Led Color Broadcom
40K0025
Led, 3Mm, Red, 55Mcd, 626Nm; Led Color Broadcom 40K0025
LED, 3MM, RED, 55MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:55mcd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 55MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:55mcd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1340
Standard LEDs - Through Hole HLMP-1340
Standard LEDs - Through Hole Red Translucent 635nm 30mcd

Standard LEDs - Through Hole Red Translucent 635nm 30mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1340 516-1299-ND 40K0025 HLMP-1340
Product Name T-1 (3mm) High Intensity LED Lamp LED Indication - Discrete Led, 3Mm, Red, 55Mcd, 626Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 Radial T-1 (3mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Luminous Intensity 55 milliCandela 55 milliCandela 55 milliCandela
Forward Current 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details