Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1790-A00A2

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1790-A00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1790-A00A2
T-1 (3mm), Low Current LED Lamp HLMP-1790-A00A2
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
LEDs - 2617474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lamp,3mm,LC,GaP,Grn

Lamp,3mm,LC,GaP,Grn

Supplier's Site
LEDs - 2619708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lamp,3mm,LC,GaP,Grn

Lamp,3mm,LC,GaP,Grn

Supplier's Site
LEDs - 2619708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lamp,3mm,LC,GaP,Grn

Lamp,3mm,LC,GaP,Grn

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-1790-A00A2
920275-HLMP-1790-A00A2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-1790-A00A2 920275-HLMP-1790-A00A2
Manufacturer: Broadcom Limited Win Source Part Number: 920275-HLMP-1790-A00 A2 Series: HLMP-1790 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused, Tinted 1.9V 2mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: HLMP-1790 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP1790A00A2, 516-1759, HLMP-1790-A00A2-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920275-HLMP-1790-A00A2
Series: HLMP-1790
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused, Tinted 1.9V 2mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: HLMP-1790
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMP1790A00A2, 516-1759, HLMP-1790-A00A2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1790-A00A2
Standard LEDs - Through Hole HLMP-1790-A00A2
Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Buy Now Datasheet
Led, 3Mm, 50Deg, Green; Led Colour Broadcom - 97K1480 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, 50Deg, Green; Led Colour Broadcom
97K1480
Led, 3Mm, 50Deg, Green; Led Colour Broadcom 97K1480
LED, 3MM, 50DEG, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round; ProductRoHS Compliant: Yes

LED, 3MM, 50DEG, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1790-A00A2 2617474 920275-HLMP-1790-A00A2 HLMP-1790-A00A2 97K1480
Product Name T-1 (3mm), Low Current LED Lamp LEDs LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-1790-A00A2 Standard LEDs - Through Hole Led, 3Mm, 50Deg, Green; Led Colour Broadcom
LED Package: T-1
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 2.3 milliCandela 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
3 suppliers