Broadcom Inc. LED White Lighting CSMW-LWG0-NR0HE

Description
LED 2835 0.5W WHITE 3000K SMD
Request a Quote Datasheet
Description
LED 2835 0.5W WHITE 3000K SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-CSMW-LWG0-NR0HEDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NR0HEDKR-ND
LED White Lighting 516-CSMW-LWG0-NR0HEDKR-ND
LED 2835 0.5W WHITE 3000K SMD

LED 2835 0.5W WHITE 3000K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NR0HETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NR0HETR-ND
LED White Lighting 516-CSMW-LWG0-NR0HETR-ND
LED 2835 0.5W WHITE 3000K SMD

LED 2835 0.5W WHITE 3000K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NR0HECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NR0HECT-ND
LED White Lighting 516-CSMW-LWG0-NR0HECT-ND
LED 2835 0.5W WHITE 3000K SMD

LED 2835 0.5W WHITE 3000K SMD

Buy Now Datasheet
Led, Warm White, 3000K, 58Lm, 120Deg Rohs Compliant Broadcom - 54AK5541 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, 3000K, 58Lm, 120Deg Rohs Compliant Broadcom
54AK5541
Led, Warm White, 3000K, 58Lm, 120Deg Rohs Compliant Broadcom 54AK5541
LED, WARM WHITE, 3000K, 58LM, 120DEG ROHS COMPLIANT: YES

LED, WARM WHITE, 3000K, 58LM, 120DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-CSMW-LWG0-NR0HEDKR-ND 54AK5541
Product Name LED White Lighting Led, Warm White, 3000K, 58Lm, 120Deg Rohs Compliant Broadcom
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details