Broadcom Inc. LED Indication - Discrete HL3P-BR60-J00DD

Description
LED Lighting Color HL3P Red 627nm Radial
Request a Quote Datasheet
Description
LED Lighting Color HL3P Red 627nm Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HL3P-BR60-J00DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HL3P-BR60-J00DDCT-ND
LED Indication - Discrete 516-HL3P-BR60-J00DDCT-ND
LED Lighting Color HL3P Red 627nm Radial

LED Lighting Color HL3P Red 627nm Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HL3P-BR60-J00DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HL3P-BR60-J00DDTB-ND
LED Indication - Discrete 516-HL3P-BR60-J00DDTB-ND
LED Lighting Color HL3P Red 627nm Radial

LED Lighting Color HL3P Red 627nm Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-HL3P-BR60-J00DDCT-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 638 nm (6380 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED White Lighting - ASMT-MW00-NHJ00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details