Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3390

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3390 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.
Request a Quote Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3390 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3390 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3390
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3390
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3390 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3390 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.

Supplier's Site
LED Indication - Discrete - 516-1320-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1320-ND
LED Indication - Discrete 516-1320-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, 5Mm, Red, 55Mcd, 626Nm; Led Colour Broadcom - 97K1491 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 55Mcd, 626Nm; Led Colour Broadcom
97K1491
Led, 5Mm, Red, 55Mcd, 626Nm; Led Colour Broadcom 97K1491
LED, 5MM, RED, 55MCD, 626NM; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:55mcd; Viewing Angle:32°; Lens Shape:Round; RoHS Compliant: Yes

LED, 5MM, RED, 55MCD, 626NM; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:55mcd; Viewing Angle:32°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3390
Standard LEDs - Through Hole HLMP-3390
Standard LEDs - Through Hole Red Non-diffused 635nm 55mcd

Standard LEDs - Through Hole Red Non-diffused 635nm 55mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3390 516-1320-ND 97K1491 HLMP-3390
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete Led, 5Mm, Red, 55Mcd, 626Nm; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 32 degrees 24 degrees 32 degrees
Luminous Intensity 55 milliCandela 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBDW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details