Broadcom Inc. Subminiature LED Lamps HLMP-6400-F0021

Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6400-F0021 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6400-F0021
Subminiature LED Lamps HLMP-6400-F0021
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-HLMP-6400-F0021TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6400-F0021TR-ND
LED Indication - Discrete 516-HLMP-6400-F0021TR-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6400-F0021DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6400-F0021DKR-ND
LED Indication - Discrete 516-HLMP-6400-F0021DKR-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6400-F0021CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6400-F0021CT-ND
LED Indication - Discrete 516-HLMP-6400-F0021CT-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6400-F0021
920289-HLMP-6400-F0021
LED Indication - Discrete - HLMP-6400-F0021 920289-HLMP-6400-F0021
Manufacturer: Broadcom Limited Win Source Part Number: 920289-HLMP-6400-F00 21 Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend Package: Reel - TR Package: 2-SMD, Yoke Bend Mounting: Surface Mount Family Name: HLMP-6400 Categories: Optoelectronics Case / Package: Yoke Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2795-2, HLMP-6400-F0021-ND, 516-2795-1, 516-2795-6, HLMP6400F0021

Manufacturer: Broadcom Limited
Win Source Part Number: 920289-HLMP-6400-F0021
Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Yoke Bend
Package: Reel - TR
Package: 2-SMD, Yoke Bend
Mounting: Surface Mount
Family Name: HLMP-6400
Categories: Optoelectronics
Case / Package: Yoke Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2795-2, HLMP-6400-F0021-ND, 516-2795-1, 516-2795-6, HLMP6400F0021

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6400-F0021
Standard LEDs - SMD HLMP-6400-F0021
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6400-F0021 516-HLMP-6400-F0021TR-ND 920289-HLMP-6400-F0021 HLMP-6400-F0021
Product Name Subminiature LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-6400-F0021 Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Yoke Bend
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LEDs - 3208544 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.1mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
5 suppliers
LED Indication - Discrete - 67-2334-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers