Broadcom Inc. Subminiature High Performance AS AlInGaP Red LED Lamps HLMP-6300

Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio Lead Configurations All of these devices are made byencapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio Lead Configurations All of these devices are made byencapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance AS AlInGaP Red LED Lamps - HLMP-6300 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance AS AlInGaP Red LED Lamps
HLMP-6300
Subminiature High Performance AS AlInGaP Red LED Lamps HLMP-6300
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio Lead Configurations All of these devices are made byencapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio

Lead Configurations
All of these devices are made byencapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6300
920285-HLMP-6300
LED Indication - Discrete - HLMP-6300 920285-HLMP-6300
Manufacturer: Broadcom Limited Win Source Part Number: 920285-HLMP-6300 Features: Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads Package: Bulk Package: Axial, Flat Leads Mounting: Through Hole, Axial Family Name: HLMP-6300 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1398, 516-1398-NDR, HLMP6300

Manufacturer: Broadcom Limited
Win Source Part Number: 920285-HLMP-6300
Features: Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads
Package: Bulk
Package: Axial, Flat Leads
Mounting: Through Hole, Axial
Family Name: HLMP-6300
Categories: Optoelectronics
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1398, 516-1398-NDR, HLMP6300

Buy Now Datasheet
LED Indication - Discrete - 516-1398-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1398-ND
LED Indication - Discrete 516-1398-ND
Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Buy Now Datasheet
LEDs - 587715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP6300 10mA

Red diffused LED,HLMP6300 10mA

Supplier's Site
LEDs - 587715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP6300 10mA

Red diffused LED,HLMP6300 10mA

Supplier's Site
LEDs - 1783068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP6300 10mA

Red diffused LED,HLMP6300 10mA

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6300
Standard LEDs - Through Hole HLMP-6300
Standard LEDs - Through Hole Poly Dome Red

Standard LEDs - Through Hole Poly Dome Red

Buy Now Datasheet
Led, 1.9Mm, Red, 10Mcd, 626Nm; Led Color Broadcom - 97K1510 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.9Mm, Red, 10Mcd, 626Nm; Led Color Broadcom
97K1510
Led, 1.9Mm, Red, 10Mcd, 626Nm; Led Color Broadcom 97K1510
LED, 1.9MM, RED, 10MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:30mA; Forward Voltage:1.8V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:90°; Lens Shape:Dome RoHS Compliant: Yes

LED, 1.9MM, RED, 10MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:30mA; Forward Voltage:1.8V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:90°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6300 920285-HLMP-6300 516-1398-ND 587715 587715P HLMP-6300 97K1510
Product Name Subminiature High Performance AS AlInGaP Red LED Lamps LED Indication - Discrete - HLMP-6300 LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, 1.9Mm, Red, 10Mcd, 626Nm; Led Color Broadcom
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads 2.34 x 2.21 x 2.92mm 1.9mm
LED Type High Efficiency Red Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees 90 degrees
Forward Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 846-SLR-342MGT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details