Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1790-A0002

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1790-A0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1790-A0002
T-1 (3mm), Low Current LED Lamp HLMP-1790-A0002
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
LED Indication - Discrete - 516-1792-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1792-2-ND
LED Indication - Discrete 516-1792-2-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-1792-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1792-1-ND
LED Indication - Discrete 516-1792-1-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LEDs - 8415081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, HLMP-1790-A0002

Avago, LED, HLMP-1790-A0002

Supplier's Site
LEDs - 1783083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, HLMP-1790-A0002

Avago, LED, HLMP-1790-A0002

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1790-A0002
Standard LEDs - Through Hole HLMP-1790-A0002
Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1790-A0002 516-1792-2-ND 8415081P HLMP-1790-A0002
Product Name T-1 (3mm), Low Current LED Lamp LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers