Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1401-D00A1

Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet
Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1401-D00A1 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1401-D00A1
T-1 (3mm) Diffused LED Lamp HLMP-1401-D00A1
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1401-D00A1
Standard LEDs - Through Hole HLMP-1401-D00A1
Standard LEDs - Through Hole Yellow Diffused 585nm 3.6mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 3.6mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1401-D00A1 HLMP-1401-D00A1
Product Name T-1 (3mm) Diffused LED Lamp Standard LEDs - Through Hole
LED Package: T-1
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Luminous Intensity 3.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1315596-SLR-343MGT32 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
View Details