Broadcom Inc. LED Indication - Discrete HLMA-QL00-S0011

Description
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMA-QL00-S0011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMA-QL00-S0011TR-ND
LED Indication - Discrete 516-HLMA-QL00-S0011TR-ND
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMA-QL00-S0011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMA-QL00-S0011CT-ND
LED Indication - Discrete 516-HLMA-QL00-S0011CT-ND
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMA-QL00-S0011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMA-QL00-S0011DKR-ND
LED Indication - Discrete 516-HLMA-QL00-S0011DKR-ND
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMA-QL00-S0011
068146-HLMA-QL00-S0011
LED Indication - Discrete - HLMA-QL00-S0011 068146-HLMA-QL00-S0011
Manufacturer: Broadcom Limited Win Source Part Number: 068146-HLMA-QL00-S00 11 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Dome Lens Type Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 068146-HLMA-QL00-S0011
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Dome Lens Type
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-QL00-S0011
Standard LEDs - SMD HLMA-QL00-S0011
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMA-QL00-S0011TR-ND 068146-HLMA-QL00-S0011 HLMA-QL00-S0011
Product Name LED Indication - Discrete LED Indication - Discrete - HLMA-QL00-S0011 Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optics - LEDs - Light Pipes - SML-010DTT86 N - 1094440-SML-010DTT86 N - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Luminous Intensity 10 milliCandela
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 160 degrees
View Details