Broadcom Inc. LED Indication - Discrete - HLMP-6620-F0031 HLMP-6620-F0031

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920291-HLMP-6620-F00 31 Features: Red 626nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-6620 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920291-HLMP-6620-F00 31 Features: Red 626nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-6620 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-6620-F0031 - 920291-HLMP-6620-F0031 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6620-F0031
920291-HLMP-6620-F0031
LED Indication - Discrete - HLMP-6620-F0031 920291-HLMP-6620-F0031
Manufacturer: Broadcom Limited Win Source Part Number: 920291-HLMP-6620-F00 31 Features: Red 626nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-6620 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920291-HLMP-6620-F0031
Features: Red 626nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount
Family Name: HLMP-6620
Categories: Optoelectronics
Case / Package: Z-Bend
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6620-F0031
Standard LEDs - SMD HLMP-6620-F0031
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 920291-HLMP-6620-F0031 HLMP-6620-F0031
Product Name LED Indication - Discrete - HLMP-6620-F0031 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details