Broadcom Inc. High Brightness Tricolor PLCC-6 White Surface LED ASMT-YTD7-0AA02

Description
The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process. *each reel is shipped from a single intensity and color bin except red color
Request a Quote Datasheet
Description
The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process. *each reel is shipped from a single intensity and color bin except red color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Tricolor PLCC-6 White Surface LED - ASMT-YTD7-0AA02 - Broadcom Inc.
San Jose, CA, USA
High Brightness Tricolor PLCC-6 White Surface LED
ASMT-YTD7-0AA02
High Brightness Tricolor PLCC-6 White Surface LED ASMT-YTD7-0AA02
The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process. *each reel is shipped from a single intensity and color bin except red color

The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process.
*each reel is shipped from a single intensity and color bin except red color

Supplier's Site
LED Indication - Discrete - 516-3219-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3219-1-ND
LED Indication - Discrete 516-3219-1-ND
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3219-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3219-6-ND
LED Indication - Discrete 516-3219-6-ND
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3219-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3219-2-ND
LED Indication - Discrete 516-3219-2-ND
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1029172-ASMT-YTD7-0AA02
Optoelectronics - LED Indication - Discrete 1029172-ASMT-YTD7-0AA02
Win Source Part Number: 1029172-ASMT-YTD7-0A A02 Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 650mcd Red, 1900mcd Green, 384mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 3.1V Green, 3.1V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 623nm Red, 529nm Green, 469nm Blue Wavelength - Peak: 630nm Red, 522nm Green, 465nm Blue Height (Max): 2.00mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 3.00mm L x 2.80mm W Lens Style: Square with Flat Top Lens Size: 2.30mm Alternative Parts (Cross-Reference): 703-1039; CLX6A-FKB-CJNNRFJBB7 A363.; SMS1105BWC; CLM1B-BKW-CTAUB363; CLV1A-FKB-CHMKPEHBB7 A363; LG T67F-R1T1-24; VAOL-S2YP4; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-3219-6,516-3219- 1,516-3219-2,ASMT-YT D7-0AA02-ND Base Product Number: ASMT-YTD7

Win Source Part Number: 1029172-ASMT-YTD7-0AA02
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 650mcd Red, 1900mcd Green, 384mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.1V Green, 3.1V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 623nm Red, 529nm Green, 469nm Blue
Wavelength - Peak: 630nm Red, 522nm Green, 465nm Blue
Height (Max): 2.00mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Square with Flat Top
Lens Size: 2.30mm
Alternative Parts (Cross-Reference): 703-1039; CLX6A-FKB-CJNNRFJBB7A363.; SMS1105BWC; CLM1B-BKW-CTAUB363; CLV1A-FKB-CHMKPEHBB7A363; LG T67F-R1T1-24; VAOL-S2YP4;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-3219-6,516-3219-1,516-3219-2,ASMT-YTD7-0AA02-ND
Base Product Number: ASMT-YTD7

Buy Now Datasheet
LEDs - 8399929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, ASMT-YTD7-0AA02

Avago, LED, ASMT-YTD7-0AA02

Supplier's Site
LEDs - 8399929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, ASMT-YTD7-0AA02

Avago, LED, ASMT-YTD7-0AA02

Supplier's Site
LEDs - 1781597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, ASMT-YTD7-0AA02

Avago, LED, ASMT-YTD7-0AA02

Supplier's Site
Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom - 58Y4590 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom
58Y4590
Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom 58Y4590
LED, RGB, Red, Green, Blue, R 650mcd, G 1.9cd, B 384mcd, 120 , R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

LED, RGB, Red, Green, Blue, R 650mcd, G 1.9cd, B 384mcd, 120 , R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rgb, 650Mcd/1.9Cd/384Mcd, Plcc Rohs Compliant Broadcom - 23AK0395 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 650Mcd/1.9Cd/384Mcd, Plcc Rohs Compliant Broadcom
23AK0395
Led, Rgb, 650Mcd/1.9Cd/384Mcd, Plcc Rohs Compliant Broadcom 23AK0395
LED, RGB, 650MCD/1.9CD/384MCD, PLCC ROHS COMPLIANT: YES

LED, RGB, 650MCD/1.9CD/384MCD, PLCC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-YTD7-0AA02
Standard LEDs - SMD ASMT-YTD7-0AA02
Standard LEDs - SMD PLCC6,T/MT SILICONE RGB

Standard LEDs - SMD PLCC6,T/MT SILICONE RGB

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-YTD7-0AA02 516-3219-1-ND 1029172-ASMT-YTD7-0AA02 8399929P 8399929 1781597 58Y4590 ASMT-YTD7-0AA02
Product Name High Brightness Tricolor PLCC-6 White Surface LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete LEDs LEDs LEDs Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: PLCC-6 6-SMD, J-Lead 3 x 2.8 x 1.8mm 3 x 2.8 x 1.8mm
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Clear Blue; Clear
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 465 to 630 nm (4650 to 6300 Å) 623 nm (6230 Å) 469 to 623 nm (4690 to 6230 Å) 469 to 623 nm (4690 to 6230 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 285 to 2850 milliCandela 384 to 1900 milliCandela 384 to 1900 milliCandela 384 to 1900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
IR LEDs - 2758950P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details