Broadcom Inc. T-1 (3mm) High Intensity LED Lamp HLMP-1421

Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) High Intensity LED Lamp - HLMP-1421 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) High Intensity LED Lamp
HLMP-1421
T-1 (3mm) High Intensity LED Lamp HLMP-1421
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
LED Indication - Discrete - 516-1296-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1296-ND
LED Indication - Discrete 516-1296-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1421
920273-HLMP-1421
LED Indication - Discrete - HLMP-1421 920273-HLMP-1421
Manufacturer: Broadcom Limited Win Source Part Number: 920273-HLMP-1421 Features: Yellow 585nm LED Indication - Discrete 2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-1421 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1296, 516-1296-NDR, HLMP1421

Manufacturer: Broadcom Limited
Win Source Part Number: 920273-HLMP-1421
Features: Yellow 585nm LED Indication - Discrete 2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-1421
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1296, 516-1296-NDR, HLMP1421

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 15Mcd, 585Nm; Led Color Broadcom - 40K0029 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 15Mcd, 585Nm; Led Color Broadcom
40K0029
Led, Yellow, T-1 (3Mm), 15Mcd, 585Nm; Led Color Broadcom 40K0029
LED, YELLOW, T-1 (3MM), 15MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 15MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1421
Standard LEDs - Through Hole HLMP-1421
Standard LEDs - Through Hole Yellow Translucent 585nm 15mcd

Standard LEDs - Through Hole Yellow Translucent 585nm 15mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1421 516-1296-ND 920273-HLMP-1421 40K0029 HLMP-1421
Product Name T-1 (3mm) High Intensity LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1421 Led, Yellow, T-1 (3Mm), 15Mcd, 585Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 Radial T-1 (3mm)
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Luminous Intensity 9.2 milliCandela 15 milliCandela 15 milliCandela
Forward Current 20 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details