Broadcom Inc. LED Indication - Discrete HLMP-AL30-TW000

Description
Amber 592nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-AL30-TW000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AL30-TW000-ND
LED Indication - Discrete HLMP-AL30-TW000-ND
Amber 592nm LED Indication - Discrete 2.1V Radial

Amber 592nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-AL30-TW000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 30 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components - 27W8191 - Newark, An Avnet Company
Specs
LED Type White; Neutral White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details