Broadcom Inc. LED White Lighting CSMW-LWG0-NS0EE

Description
LED 2835 0.5W WHITE 4500K SMD
Request a Quote Datasheet
Description
LED 2835 0.5W WHITE 4500K SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-CSMW-LWG0-NS0EEDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0EEDKR-ND
LED White Lighting 516-CSMW-LWG0-NS0EEDKR-ND
LED 2835 0.5W WHITE 4500K SMD

LED 2835 0.5W WHITE 4500K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0EETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0EETR-ND
LED White Lighting 516-CSMW-LWG0-NS0EETR-ND
LED 2835 0.5W WHITE 4500K SMD

LED 2835 0.5W WHITE 4500K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0EECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0EECT-ND
LED White Lighting 516-CSMW-LWG0-NS0EECT-ND
LED 2835 0.5W WHITE 4500K SMD

LED 2835 0.5W WHITE 4500K SMD

Buy Now Datasheet
Led, Neutral White, 4500K, 65Lm, 120Deg Rohs Compliant Broadcom - 54AK5547 - Newark, An Avnet Company
Chicago, IL, United States
Led, Neutral White, 4500K, 65Lm, 120Deg Rohs Compliant Broadcom
54AK5547
Led, Neutral White, 4500K, 65Lm, 120Deg Rohs Compliant Broadcom 54AK5547
LED, NEUTRAL WHITE, 4500K, 65LM, 120DEG ROHS COMPLIANT: YES

LED, NEUTRAL WHITE, 4500K, 65LM, 120DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-CSMW-LWG0-NS0EEDKR-ND 54AK5547
Product Name LED White Lighting Led, Neutral White, 4500K, 65Lm, 120Deg Rohs Compliant Broadcom
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details