Broadcom Inc. High Brightness Tricolor PLCC-6 Black Surface LED ASMT-YTB7-0AA02

Description
The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process. *each reel is shipped from a single intensity and color bin except red color
Request a Quote Datasheet
Description
The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process. *each reel is shipped from a single intensity and color bin except red color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Tricolor PLCC-6 Black Surface LED - ASMT-YTB7-0AA02 - Broadcom Inc.
San Jose, CA, USA
High Brightness Tricolor PLCC-6 Black Surface LED
ASMT-YTB7-0AA02
High Brightness Tricolor PLCC-6 Black Surface LED ASMT-YTB7-0AA02
The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process. *each reel is shipped from a single intensity and color bin except red color

The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process.
*each reel is shipped from a single intensity and color bin except red color

Supplier's Site
LEDs - 8399926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, ASMT-YTB7-0AA02

Avago, LED, ASMT-YTB7-0AA02

Supplier's Site
LEDs - 8399926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, ASMT-YTB7-0AA02

Avago, LED, ASMT-YTB7-0AA02

Supplier's Site
LEDs - 9226523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, ASMT-YTB7-0AA02

Avago, LED, ASMT-YTB7-0AA02

Supplier's Site
LED Indication - Discrete - 516-3132-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3132-2-ND
LED Indication - Discrete 516-3132-2-ND
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3132-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3132-6-ND
LED Indication - Discrete 516-3132-6-ND
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3132-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3132-1-ND
LED Indication - Discrete 516-3132-1-ND
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead

Buy Now Datasheet
Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom - 58Y4587 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom
58Y4587
Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom 58Y4587
LED, RGB, Red, Green, Blue, R 650mcd, G 1.9cd, B 384mcd, 120 , R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

LED, RGB, Red, Green, Blue, R 650mcd, G 1.9cd, B 384mcd, 120 , R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rgb, 650Mcd/1.9Cd/384Mcd, Plcc Rohs Compliant Broadcom - 23AK0394 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 650Mcd/1.9Cd/384Mcd, Plcc Rohs Compliant Broadcom
23AK0394
Led, Rgb, 650Mcd/1.9Cd/384Mcd, Plcc Rohs Compliant Broadcom 23AK0394
LED, RGB, 650MCD/1.9CD/384MCD, PLCC ROHS COMPLIANT: YES

LED, RGB, 650MCD/1.9CD/384MCD, PLCC ROHS COMPLIANT: YES

Supplier's Site
LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R - 107-ASMT-YTB7-0AA02 - Utmel Electronic Limited
Hong Kong, China
LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R
107-ASMT-YTB7-0AA02
LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R 107-ASMT-YTB7-0AA02
LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R

LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-YTB7-0AA02
Standard LEDs - SMD ASMT-YTB7-0AA02
Standard LEDs - SMD RGB Full Color

Standard LEDs - SMD RGB Full Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-YTB7-0AA02 8399926P 8399926 516-3132-2-ND 58Y4587 107-ASMT-YTB7-0AA02 ASMT-YTB7-0AA02
Product Name High Brightness Tricolor PLCC-6 Black Surface LED LEDs LEDs LED Indication - Discrete Led, Rgb, Red, Green, Blue, R 650Mcd, G 1.9Cd, B 384Mcd, 120 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R Standard LEDs - SMD
LED Package: PLCC-6 3 x 2.8 x 1.8mm 6-SMD, J-Lead 3.00mm Lx2.80mm W
LED Type Red; Green; Blue; Multi-Colored Clear Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue (RGB)
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 469 to 623 nm (4690 to 6230 Å) 465 to 630 nm (4650 to 6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 285 to 2850 milliCandela 384 to 1900 milliCandela 384 to 1900 milliCandela 384 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details