Broadcom Inc. LED Light Bars HLMP-2400

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2400 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2400
LED Light Bars HLMP-2400
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-2400
Product Name LED Light Bars
LED Package: 4.953mm x 10.160mm x 6.223mm
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Luminous Intensity 6 to 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 6500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - C503B-BAS-CY0C0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details