Broadcom Inc. LED White Lighting ASMW-FWG0-NJLB6

Description
LED Lighting ASMW-FWGO White, Cool 6500K 3.11V 60mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting ASMW-FWGO White, Cool 6500K 3.11V 60mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4359-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4359-2-ND
LED White Lighting 516-4359-2-ND
LED Lighting ASMW-FWGO White, Cool 6500K 3.11V 60mA 120° 1113 (2835 Metric)

LED Lighting ASMW-FWGO White, Cool 6500K 3.11V 60mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-FWG0-NJLB6
High Power LEDs - White ASMW-FWG0-NJLB6
High Power LEDs - White 0.2W White SMD

High Power LEDs - White 0.2W White SMD

Buy Now Datasheet
Led, Hb, Cool White, 6500K, 23Lm; Product Range Broadcom - 71AC2791 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 6500K, 23Lm; Product Range Broadcom
71AC2791
Led, Hb, Cool White, 6500K, 23Lm; Product Range Broadcom 71AC2791
LED, HB, COOL WHITE, 6500K, 23LM; Product Range:ASMW-FWG0-Nxxx 6; LED Colour:Cool White; Viewing Angle:120°; Luminous Flux @ Test:23lm; CCT:6500K; Forward Current If Max:100mA; Forward Voltage @ Test:2.92V; Forward Current @ RoHS Compliant: Yes

LED, HB, COOL WHITE, 6500K, 23LM; Product Range:ASMW-FWG0-Nxxx6; LED Colour:Cool White; Viewing Angle:120°; Luminous Flux @ Test:23lm; CCT:6500K; Forward Current If Max:100mA; Forward Voltage @ Test:2.92V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4359-2-ND ASMW-FWG0-NJLB6 71AC2791
Product Name LED White Lighting High Power LEDs - White Led, Hb, Cool White, 6500K, 23Lm; Product Range Broadcom
LED Package: 1113 (2835 Metric)
LED Type White White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details