Broadcom Inc. LED Light Bars HLCP-C100

Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.
Request a Quote Datasheet
Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLCP-C100 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLCP-C100
LED Light Bars HLCP-C100
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

The HLCP-X100 series light bars are rectangular light sources designed
for a variety of applications where a large bright source of light is required.
These light bars are configured in Dual-in-line that contain single light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1189628-HLCP-C100
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1189628-HLCP-C100
Win Source Part Number: 1189628-HLCP-C100 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.8V Standard Package: 320 Configuration: Bar - Single, SIP Millicandela Rating: 15mcd Wavelength - Peak: 645nm Current: 20mA Mounting Type: Through Hole Alternative Parts (Cross-Reference): HLCP-C100..; HLCPC100; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Other Names: HLCPC100,HLCP-C100-N D,516-2779 Base Product Number: HLCP-C100

Win Source Part Number: 1189628-HLCP-C100
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 1.8V
Standard Package: 320
Configuration: Bar - Single, SIP
Millicandela Rating: 15mcd
Wavelength - Peak: 645nm
Current: 20mA
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): HLCP-C100..; HLCPC100;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Mfr: Broadcom Limited
Other Names: HLCPC100,HLCP-C100-ND,516-2779
Base Product Number: HLCP-C100

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLCP-C100 1189628-HLCP-C100
Product Name LED Light Bars Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Package: 10.160mm x 10.160mm x 6.226mm
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Luminous Intensity 6 to 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 846-SLR343WBD2PT21TB-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details