Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3600-D00B2

Description
This 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Datasheet
Description
This 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-3600-D00B2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-3600-D00B2
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3600-D00B2
This 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

This 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3600-D00B2
Standard LEDs - Through Hole HLMP-3600-D00B2
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3600-D00B2 HLMP-3600-D00B2
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp Standard LEDs - Through Hole
LED Package: T1 3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
LED White Lighting - 846-1088-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - 67-1362-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers