Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3490

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3490 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide yellow light emitting diode.
Request a Quote Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3490 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide yellow light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3490 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3490
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3490
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3490 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide yellow light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3490 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide yellow light emitting diode.

Supplier's Site
LED Indication - Discrete - 516-1321-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1321-ND
LED Indication - Discrete 516-1321-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3490
Standard LEDs - Through Hole HLMP-3490
Standard LEDs - Through Hole Yellow Diffused 585nm 55mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 55mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3490 516-1321-ND HLMP-3490
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Viewing Angle 32 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details