Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1700-B00A1

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1700-B00A1 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1700-B00A1
T-1 (3mm), Low Current LED Lamp HLMP-1700-B00A1
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1005647-HLMP-1700-B00A1
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1005647-HLMP-1700-B00A1
Win Source Part Number: 1005647-HLMP-1700-B0 0A1 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: HLMP-1700 Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 2,000 Configuration: Single Viewing Angle: 50° Millicandela Rating: 2.1mcd Wavelength - Peak: 635nm Current: 2mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2783,HLMP-1700-B 00A1-ND,HLMP1700B00A 1 Base Product Number: HLMP-1700

Win Source Part Number: 1005647-HLMP-1700-B00A1
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: HLMP-1700
Color: Red
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 2,000
Configuration: Single
Viewing Angle: 50°
Millicandela Rating: 2.1mcd
Wavelength - Peak: 635nm
Current: 2mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2783,HLMP-1700-B00A1-ND,HLMP1700B00A1
Base Product Number: HLMP-1700

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1700-B00A1
Standard LEDs - Through Hole HLMP-1700-B00A1
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1700-B00A1 1005647-HLMP-1700-B00A1 HLMP-1700-B00A1
Product Name T-1 (3mm), Low Current LED Lamp Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Standard LEDs - Through Hole
LED Package: T-1
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-011YTT86-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers
Specs
LED Type Red; Red
Lens Type Domed Lens
View Details