Broadcom Inc. TheiaLED PLCC4,MPWR,0.25W,InGaN,WWht,CRI80 ASMT-UYBG-NACH8

Description
The Avago Technologies ASMT-UWBx series 0.25W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Request a Quote
Description
The Avago Technologies ASMT-UWBx series 0.25W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TheiaLED PLCC4,MPWR,0.25W,InGaN,WWht,CRI80 - ASMT-UYBG-NACH8 - Broadcom Inc.
San Jose, CA, USA
TheiaLED PLCC4,MPWR,0.25W,InGaN,WWht,CRI80
ASMT-UYBG-NACH8
TheiaLED PLCC4,MPWR,0.25W,InGaN,WWht,CRI80 ASMT-UYBG-NACH8
The Avago Technologies ASMT-UWBx series 0.25W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

The Avago Technologies ASMT-UWBx series 0.25W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

Supplier's Site
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - ASMT-UYBG-NACH8
722247-ASMT-UYBG-NACH8
Led Lighting - LED Lighting - White - ASMT-UYBG-NACH8 722247-ASMT-UYBG-NACH8
Manufacturer: Broadcom Limited Win Source Part Number: 722247-ASMT-UYBG-NAC H8 Packaging: Tape and Reel Mounting Style: SMD Color: White, Warm Current - Max: 100mA Viewing Angle: 120° Current - Test: 80mA CCT (K): 3000K Thermal Resistance of Package: 50°C/W Categories: Optoelectronics Supplier Device Package: 4-PLCC Status: Obsolete Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ASMT-UYBG Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Parts Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Voltage - Forward (Vf): 3.4V Flux at 85°C, Current - Test: 22lm Flux at 25°C, Current - Test: 27lm (18lm ~ 35lm) Lumens/Watt at Current - Test: 99 lm/W

Manufacturer: Broadcom Limited
Win Source Part Number: 722247-ASMT-UYBG-NACH8
Packaging: Tape and Reel
Mounting Style: SMD
Color: White, Warm
Current - Max: 100mA
Viewing Angle: 120°
Current - Test: 80mA
CCT (K): 3000K
Thermal Resistance of Package: 50°C/W
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Status: Obsolete
Manufacturer Package: 4-SMD, Flat Lead Exposed Pad
Height - Seated (Maximum): 0.043" (1.10mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ASMT-UYBG
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Parts Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
Voltage - Forward (Vf): 3.4V
Flux at 85°C, Current - Test: 22lm
Flux at 25°C, Current - Test: 27lm (18lm ~ 35lm)
Lumens/Watt at Current - Test: 99 lm/W

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UYBG-NACH8 722247-ASMT-UYBG-NACH8
Product Name TheiaLED PLCC4,MPWR,0.25W,InGaN,WWht,CRI80 Led Lighting - LED Lighting - White - ASMT-UYBG-NACH8
LED Package: PLCC4 SMT
LED Type White; Warm White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details