Broadcom Inc. T-1 3/4 High Efficiency Yellow/High Performance Green HLMP-4015

Description
The T-1 3/4 HLMP-4015 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency yellow, and high performance green mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independently pulse width modulating the LED chips.
Request a Quote Datasheet
Description
The T-1 3/4 HLMP-4015 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency yellow, and high performance green mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independently pulse width modulating the LED chips.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 High Efficiency Yellow/High Performance Green - HLMP-4015 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 High Efficiency Yellow/High Performance Green
HLMP-4015
T-1 3/4 High Efficiency Yellow/High Performance Green HLMP-4015
The T-1 3/4 HLMP-4015 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency yellow, and high performance green mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independently pulse width modulating the LED chips.

The T-1 3/4 HLMP-4015 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency yellow, and high performance green mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independently pulse width modulating the LED chips.

Supplier's Site
LED Indication - Discrete - HLMP-4015-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-4015-ND
LED Indication - Discrete HLMP-4015-ND
Green, Yellow 570nm Green, 585nm Yellow LED Indication - Discrete 2.2V Green, 2.6V Yellow Radial - 3 Leads

Green, Yellow 570nm Green, 585nm Yellow LED Indication - Discrete 2.2V Green, 2.6V Yellow Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4015
Standard LEDs - Through Hole HLMP-4015
Standard LEDs - Through Hole GaP Yel/Green rn Biclr

Standard LEDs - Through Hole GaP Yel/Green rn Biclr

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4015 HLMP-4015-ND HLMP-4015
Product Name T-1 3/4 High Efficiency Yellow/High Performance Green LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial - 3 Leads
LED Type Green Yellow; Green; Multi-Colored
Peak Wavelength 583 nm (5830 Å) 568 to 583 nm (5680 to 5830 Å)
Viewing Angle 65 degrees 65 degrees
Optical Power Output 135 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343YYT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3 suppliers
LED 7-SEG .56 TRIP GRN CC DIRECT - 454-LDT-C512RI - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0.748" H x 1.488" W x 0.315" D (19.00mm x 37.80mm x 8.00mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
View Details