Broadcom Inc. LED Indication - Discrete - HLMP-6305-L0021 HLMP-6305-L0021

Description
Manufacturer: Broadcom Limited Win Source Part Number: 016991-HLMP-6305-L00 21 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Yoke Lead Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 016991-HLMP-6305-L00 21 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Yoke Lead Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6305-L0021
016991-HLMP-6305-L0021
LED Indication - Discrete - HLMP-6305-L0021 016991-HLMP-6305-L0021
Manufacturer: Broadcom Limited Win Source Part Number: 016991-HLMP-6305-L00 21 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Yoke Lead Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 016991-HLMP-6305-L0021
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 28°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Yoke Lead
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 516-2107-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2107-2-ND
LED Indication - Discrete 516-2107-2-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2107-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2107-1-ND
LED Indication - Discrete 516-2107-1-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2107-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2107-6-ND
LED Indication - Discrete 516-2107-6-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6305-L0021
Standard LEDs - SMD HLMP-6305-L0021
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 016991-HLMP-6305-L0021 516-2107-2-ND HLMP-6305-L0021
Product Name LED Indication - Discrete - HLMP-6305-L0021 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 28 degrees 28 degrees
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-325MCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
3 suppliers
LED Indication - Discrete - SML-LX0603SIW-TR - 812258-SML-LX0603SIW-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 128 degrees
View Details
4 suppliers