Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1790

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1790 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1790
T-1 (3mm), Low Current LED Lamp HLMP-1790
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
LEDs - 1808451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-1790 LED

Broadcom HLMP-1790 LED

Supplier's Site
LEDs - 1781558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-1790 LED

Broadcom HLMP-1790 LED

Supplier's Site
LED Indication - Discrete - HLMP-1790 - 274764-HLMP-1790 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1790
274764-HLMP-1790
LED Indication - Discrete - HLMP-1790 274764-HLMP-1790
Manufacturer: Broadcom Limited Win Source Part Number: 274764-HLMP-1790 Packaging: Reel - TR Color: Green Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 50° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.3mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274764-HLMP-1790
Packaging: Reel - TR
Color: Green
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 50°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 2.3mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 2mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1310-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1310-ND
LED Indication - Discrete 516-1310-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, 3Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom - 40K0046 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom
40K0046
Led, 3Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom 40K0046
LED, 3MM, GREEN, 2.3MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, 3MM, GREEN, 2.3MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1790
Standard LEDs - Through Hole HLMP-1790
Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1790 1808451 1781558 274764-HLMP-1790 516-1310-ND 40K0046 HLMP-1790
Product Name T-1 (3mm), Low Current LED Lamp LEDs LEDs LED Indication - Discrete - HLMP-1790 LED Indication - Discrete Led, 3Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 3 x 4.7mm Radial T-1 (3mm)
LED Type Green Green; Green Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.3 milliCandela 2.3 milliCandela 2.3 milliCandela 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED with lens - SML-S13PT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers