Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1503-C0002

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1503-C0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1503-C0002
T-1 (3mm) Diffused LED Lamp HLMP-1503-C0002
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1216257-HLMP-1503-C0002
Optoelectronics - LED Indication - Discrete 1216257-HLMP-1503-C0002
Win Source Part Number: 1216257-HLMP-1503-C0 002 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,800 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 (3mm) Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): HLMP1503C0002; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-3190-2,516-3190- 1,HLMP-1503-C0002-ND Base Product Number: HLMP-1503

Win Source Part Number: 1216257-HLMP-1503-C0002
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,800
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 2.6mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.35mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 (3mm)
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): HLMP1503C0002;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-3190-2,516-3190-1,HLMP-1503-C0002-ND
Base Product Number: HLMP-1503

Buy Now Datasheet
LED Indication - Discrete - 516-3190-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3190-2-ND
LED Indication - Discrete 516-3190-2-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3190-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3190-1-ND
LED Indication - Discrete 516-3190-1-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1503-C0002
Standard LEDs - Through Hole HLMP-1503-C0002
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1503-C0002 1216257-HLMP-1503-C0002 516-3190-2-ND HLMP-1503-C0002
Product Name T-1 (3mm) Diffused LED Lamp Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å)
Luminous Intensity 2.6 milliCandela 2.6 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details