Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-D00B2

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3301-D00B2 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3301-D00B2
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-D00B2
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3301-D00B2
1180868-HLMP-3301-D00B2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3301-D00B2 1180868-HLMP-3301-D00B2
Manufacturer: Broadcom Limited Win Source Part Number: 1180868-HLMP-3301-D0 0B2 Packaging: Bulk Mounting Style: Through Hole, Right Angle Color: Red Voltage Rating: 1.9V Configuration: Single Millicandela Rating: 2.1mcd Wavelength - Peak: 635nm Current: 10mA Lens Type: Diffused, Tinted Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Communications & Networking, Industrial Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180868-HLMP-3301-D00B2
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Color: Red
Voltage Rating: 1.9V
Configuration: Single
Millicandela Rating: 2.1mcd
Wavelength - Peak: 635nm
Current: 10mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Communications & Networking, Industrial
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3301-D00B2
Standard LEDs - Through Hole HLMP-3301-D00B2
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3301-D00B2 1180868-HLMP-3301-D00B2 HLMP-3301-D00B2
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3301-D00B2 Standard LEDs - Through Hole
LED Package: T1 3/4
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees
Luminous Intensity 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 3208623 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.2mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details