Broadcom Inc. 2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0401-D0002

Description
HLMP-0401-D0002 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet
Description
HLMP-0401-D0002 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm x 7.6 mm Red Rectangular LED Lamps - HLMP-0401-D0002 - Broadcom Inc.
San Jose, CA, USA
2.5 mm x 7.6 mm Red Rectangular LED Lamps
HLMP-0401-D0002
2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0401-D0002
HLMP-0401-D0002 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

HLMP-0401-D0002 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

Supplier's Site
LED Indication - Discrete - HLMP-0401-D0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-0401-D0002-ND
LED Indication - Discrete HLMP-0401-D0002-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0401-D0002
Standard LEDs - Through Hole HLMP-0401-D0002
Standard LEDs - Through Hole GaP Yellow

Standard LEDs - Through Hole GaP Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0401-D0002 HLMP-0401-D0002-ND HLMP-0401-D0002
Product Name 2.5 mm x 7.6 mm Red Rectangular LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 583 nm (5830 Å)
Luminous Intensity 3.6 milliCandela 3.6 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - SLR-343DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-SML-LXR851SYSUGCTRDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
2 suppliers