Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950-LM000

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3950-LM000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3950-LM000
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950-LM000
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

Supplier's Site
LED Indication - Discrete - 516-HLMP-3950-LM000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3950-LM000-ND
LED Indication - Discrete 516-HLMP-3950-LM000-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3950-LM000
Standard LEDs - Through Hole HLMP-3950-LM000
Standard LEDs - Through Hole GaP Green Standoffs

Standard LEDs - Through Hole GaP Green Standoffs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3950-LM000 516-HLMP-3950-LM000-ND HLMP-3950-LM000
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Green Green
Peak Wavelength 583 nm (5830 Å) 565 nm (5650 Å)
Viewing Angle 32 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2770SA35A00F1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details