Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
BROADCOM INC.
AUV3-SS32-0RU0K -- UV LEDS
Broadcom Inc.
UV LEDs
AUV3-SS32-0RU0K
Description
UV LED,3W 3535, 35deg, 385nm
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
UV LED,3W 3535, 35deg, 385nm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
2155750
UV LEDs
2155750
UV LED,3W 3535, 35deg, 385nm
UV LED,3W 3535, 35deg, 385nm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
2155750P
UV LEDs
2155750P
UV LED,3W 3535, 35deg, 385nm
UV LED,3W 3535, 35deg, 385nm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
2155749
UV LEDs
2155749
UV LED,3W 3535, 35deg, 385nm
UV LED,3W 3535, 35deg, 385nm
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Light Emitting Diodes (LED)
Product Number
2155750
2155750P
Product Name
UV LEDs
UV LEDs
LED Type
Ultraviolet
Ultraviolet
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
2269547
Specs
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
ROHM Semiconductor USA, LLC
Infrared Light Emitting Diode Top View Type
SIR-563ST3F
Specs
Peak Wavelength
940 nm (9400 Å)
Viewing Angle
15 degrees
Optical Power Output
11 milliwatts
View Details
3
suppliers
ITW Electronic Component Solutions - Lumex
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
SSA-LXB10HW-GF
Specs
LED Type
Red; Red (x 10)
Peak Wavelength
700 nm (7000 Å)
Viewing Angle
160 degrees
View Details