Dome Packages
The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
LED GREEN DIFFUSED YOKE LEAD SMD
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Yoke Bend
LED GREEN DIFFUSED YOKE LEAD SMD
Manufacturer: Broadcom Limited
Win Source Part Number: 873622-HLMP-6500-F00
Features: Green 569nm LED Indication - Discrete 2.1V 2-SMD, Yoke Bend
Package: Reel - TR
Package: 2-SMD, Yoke Bend
Mounting: Surface Mount
Family Name: HLMP-6500
Categories: Optoelectronics
Case / Package: Yoke Lead
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2109-2, 516-2109-6, HLMP6500F0021, 516-2109-1
Standard LEDs - SMD Poly Dome Green
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-6500-F0021 | 516-HLMP-6500-F0021CT-ND | 873622-HLMP-6500-F0021 | HLMP-6500-F0021 |
| Product Name | Subminiature LED Lamps | LED Indication - Discrete | LED Indication - Discrete - HLMP-6500-F0021 | Standard LEDs - SMD |
| LED Package: | 2.08mm x 2.21mm x 2.92mm | 2-SMD, Yoke Bend | ||
| LED Type | High Performance Green | Green | ||
| Peak Wavelength | 565 nm (5650 Å) | 565 nm (5650 Å) | ||
| Viewing Angle | 90 degrees | 90 degrees |