Broadcom Inc. LED White Lighting ASMW-LWG0-NEGDE

Description
LED Lighting - White, Cool 5000K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4297-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4297-1-ND
LED White Lighting 516-4297-1-ND
LED Lighting - White, Cool 5000K 3.1V 150mA 115° 1210 (3225 Metric)

LED Lighting - White, Cool 5000K 3.1V 150mA 115° 1210 (3225 Metric)

Buy Now Datasheet
LED White Lighting - 516-4297-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4297-2-ND
LED White Lighting 516-4297-2-ND
LED Lighting - White, Cool 5000K 3.1V 150mA 115° 1210 (3225 Metric)

LED Lighting - White, Cool 5000K 3.1V 150mA 115° 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-LWG0-NEGDE
High Power LEDs - White ASMW-LWG0-NEGDE
High Power LEDs - White 2835 0.5W Surface Mount LED

High Power LEDs - White 2835 0.5W Surface Mount LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4297-1-ND ASMW-LWG0-NEGDE
Product Name LED White Lighting High Power LEDs - White
LED Package: 1210 (3225 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 475-GHCSHPM1.24-4T2U-1-0-350-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ASMD-CWG7-NX7B2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details