Broadcom Inc. LED Indication - Discrete HLMP-1600

Description
Red 626nm LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1302-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1302-ND
LED Indication - Discrete 516-1302-ND
Red 626nm LED Indication - Discrete 5V Radial

Red 626nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1600
Standard LEDs - Through Hole HLMP-1600
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet
Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom - 40K0037 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom
40K0037
Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom 40K0037
LED, 3MM, RED, 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1302-ND HLMP-1600 40K0037
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LEDs - 3208538 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.1mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers
LED Indication - Discrete - 67-1660-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers