Broadcom Inc. LED Light Bars HLMP-2870-FG000

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.
Request a Quote Datasheet
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2870-FG000 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2870-FG000
LED Light Bars HLMP-2870-FG000
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1196992-HLMP-2870-FG000
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1196992-HLMP-2870-FG000
Win Source Part Number: 1196992-HLMP-2870-FG 000 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 2) Package: Bulk Voltage Rating: 2.2V Standard Package: 160 Configuration: Bar - 2 Wide, DIP Millicandela Rating: 50mcd Wavelength - Peak: 565nm Current: 20mA Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Alternative Parts (Cross-Reference): HLMP2870FG000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Base Product Number: HLMP-2870

Win Source Part Number: 1196992-HLMP-2870-FG000
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 2)
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 160
Configuration: Bar - 2 Wide, DIP
Millicandela Rating: 50mcd
Wavelength - Peak: 565nm
Current: 20mA
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Alternative Parts (Cross-Reference): HLMP2870FG000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Mfr: Broadcom Limited
Base Product Number: HLMP-2870

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2870-FG000 1196992-HLMP-2870-FG000
Product Name LED Light Bars Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Package: 10.160mm x 19.05mm
LED Type Green Green; Green (x 2)
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 11 to 50 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details