Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-F0002

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3301-F0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3301-F0002
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-F0002
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3301-F0002
920282-HLMP-3301-F0002
LED Indication - Discrete - HLMP-3301-F0002 920282-HLMP-3301-F0002
Manufacturer: Broadcom Limited Win Source Part Number: 920282-HLMP-3301-F00 02 Features: Red 626nm LED Indication - Discrete 1.9V Radial Package: Reel - TR Package: Radial Mounting: Through Hole Family Name: HLMP-3301 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2228-6, HLMP-3301-F0002-ND, HLMP3301F0002, 516-2228-6-ND, 516-2228-6INACTIVE, 516-2228-1, 516-2228-2

Manufacturer: Broadcom Limited
Win Source Part Number: 920282-HLMP-3301-F0002
Features: Red 626nm LED Indication - Discrete 1.9V Radial
Package: Reel - TR
Package: Radial
Mounting: Through Hole
Family Name: HLMP-3301
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2228-6, HLMP-3301-F0002-ND, HLMP3301F0002, 516-2228-6-ND, 516-2228-6INACTIVE, 516-2228-1, 516-2228-2

Buy Now Datasheet
LED Indication - Discrete - 516-2228-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2228-1-ND
LED Indication - Discrete 516-2228-1-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2228-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2228-2-ND
LED Indication - Discrete 516-2228-2-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3301-F0002
Standard LEDs - Through Hole HLMP-3301-F0002
Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3301-F0002 920282-HLMP-3301-F0002 516-2228-1-ND HLMP-3301-F0002
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LED Indication - Discrete - HLMP-3301-F0002 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - SLI-343DC3FW-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers