Broadcom Inc. Subminiature LED Lamps HLMP-7000

Description
Dome Packages The HLMP-7000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-7000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-7000 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-7000
Subminiature LED Lamps HLMP-7000
Dome Packages The HLMP-7000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-7000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-1400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1400-ND
LED Indication - Discrete 516-1400-ND
Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-7000
Standard LEDs - Through Hole HLMP-7000
Standard LEDs - Through Hole Poly Dome Red

Standard LEDs - Through Hole Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-7000 516-1400-ND HLMP-7000
Product Name Subminiature LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads
LED Type High Efficiency Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241656-SLR-342MC3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
LED Indication - Discrete - 67-2128-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
2 suppliers