Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1700-B0002

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1700-B0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1700-B0002
T-1 (3mm), Low Current LED Lamp HLMP-1700-B0002
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1700-B0002
1043535-HLMP-1700-B0002
LED Indication - Discrete - HLMP-1700-B0002 1043535-HLMP-1700-B0002
Manufacturer: Broadcom Limited Win Source Part Number: 1043535-HLMP-1700-B0 002 Packaging: Reel - TR Color: Red Mounting: Through Hole Forward Voltage: 1.7V Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2.1mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 2mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Broadcom Limited
Win Source Part Number: 1043535-HLMP-1700-B0002
Packaging: Reel - TR
Color: Red
Mounting: Through Hole
Forward Voltage: 1.7V
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2.1mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 2mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet
LED Indication - Discrete - 516-1791-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1791-1-ND
LED Indication - Discrete 516-1791-1-ND
Red 626nm LED Indication - Discrete 1.7V Radial

Red 626nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-1791-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1791-2-ND
LED Indication - Discrete 516-1791-2-ND
Red 626nm LED Indication - Discrete 1.7V Radial

Red 626nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1700-B0002
Standard LEDs - Through Hole HLMP-1700-B0002
Standard LEDs - Through Hole Red Diffused 635nm 2.3mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.3mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1700-B0002 1043535-HLMP-1700-B0002 516-1791-1-ND HLMP-1700-B0002
Product Name T-1 (3mm), Low Current LED Lamp LED Indication - Discrete - HLMP-1700-B0002 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details