Dome Packages
The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Yellow 585nm LED Indication - Discrete 2V Axial, Flat Leads
Win Source Part Number: 1062960-HLMP-6400
Category: Optoelectronics>LED Indication - Discrete
Series: HLMP-6xxx
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 90°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 9mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 2.92mm
Mounting Type: Through Hole, Axial
Package / Case: Axial, Flat Leads
Supplier Device Package: Axial
Dimension: 2.08mm L x 2.21mm W
Lens Style: Round with Domed Top
Lens Size: 1.91mm Dia
Alternative Parts (Cross-Reference): 4303F7; 4304H7; SSL-LX2573YD; L-53YD; SSF-LXH103LYD; SSL-LX3052YDHLMP-640
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP6400,516-1402-ND
Base Product Number: HLMP-6400
Standard LEDs - Through Hole Poly Dome Yellow
| Broadcom Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-6400 | 516-1402-ND | 587737 | 587737P | 1062960-HLMP-6400 | HLMP-6400 |
| Product Name | Subminiature LED Lamps | LED Indication - Discrete | LEDs | LEDs | Optoelectronics - LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | 2.08mm x 2.21mm x 2.92mm | Axial, Flat Leads | 2.34 x 2.21 x 2.92mm | |||
| LED Type | Yellow | Yellow | Yellow; Yellow | Yellow; Yellow | ||
| Peak Wavelength | 583 nm (5830 Å) | 583 nm (5830 Å) | 585 nm (5850 Å) | 585 nm (5850 Å) | ||
| Viewing Angle | 90 degrees | 90 degrees | 90 degrees | 90 degrees | ||
| Forward Current | 20 milliamps |